KSA992FBU alternative parts: KSA931YTA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 120V 0.05A TO-92
Bipolar Transistors - BJT PNP Epitaxial Sil
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
LAST SHIPMENTS (Last Updated: 1 week ago)
Factory Lead Time:
7 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 Long Body (Formed Leads)
Number of Pins:
3
3
Weight:
179mg
371.1027mg
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
120V
60V
Collector-Emitter Saturation Voltage:
-90mV
-300mV
Number of Elements:
1
1
hFEMin:
200
40
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Bulk
Tape & Box (TB)
Published:
2004
2002
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Voltage - Rated DC:
-120V
-60V
Max Power Dissipation:
500mW
1W
Terminal Position:
BOTTOM
BOTTOM
Current Rating:
-50mA
-700mA
Frequency:
100MHz
100MHz
Base Part Number:
KSA992
KSA931
Element Configuration:
Single
Single
Power Dissipation:
500mW
1W
Transistor Application:
AMPLIFIER
SWITCHING
Gain Bandwidth Product:
100MHz
100MHz
Polarity/Channel Type:
PNP
PNP
Transistor Type:
PNP
PNP
Collector Emitter Voltage (VCEO):
120V
60V
Max Collector Current:
50mA
700mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
300 @ 1mA 6V
120 @ 50mA 2V
Current - Collector Cutoff (Max):
1μA
100nA ICBO
Vce Saturation (Max) @ Ib, Ic:
300mV @ 1mA, 10mA
700mV @ 50mA, 500mA
Transition Frequency:
100MHz
100MHz
Collector Base Voltage (VCBO):
-120V
-80V
Emitter Base Voltage (VEBO):
-5V
-8V
Height:
4.58mm
8mm
Length:
4.58mm
4.9mm
Width:
3.86mm
3.9mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Max Breakdown Voltage:
-
60V
KSA992FBU

KSA992FBU

(In Stock: 100000)

ON Semiconductor