KSA992FBU alternative parts: KSA940TU
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP 120V 0.05A TO-92 | Bipolar (BJT) Transistor PNP 150V 1.5A 4MHz 1.5W Through Hole TO-220-3 |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 7 Weeks | 5 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 179mg | 1.8g |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 120V | 150V |
Collector-Emitter Saturation Voltage: | -90mV | -1.5V |
Number of Elements: | 1 | 1 |
hFEMin: | 200 | 40 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Bulk | Tube |
Published: | 2004 | 2000 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Voltage - Rated DC: | -120V | -150V |
Max Power Dissipation: | 500mW | 25W |
Terminal Position: | BOTTOM | - |
Current Rating: | -50mA | -1.5A |
Frequency: | 100MHz | - |
Base Part Number: | KSA992 | KSA940 |
Element Configuration: | Single | Single |
Power Dissipation: | 500mW | - |
Transistor Application: | AMPLIFIER | AMPLIFIER |
Gain Bandwidth Product: | 100MHz | 4MHz |
Polarity/Channel Type: | PNP | PNP |
Transistor Type: | PNP | PNP |
Collector Emitter Voltage (VCEO): | 120V | 150V |
Max Collector Current: | 50mA | 1.5A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 300 @ 1mA 6V | 40 @ 500mA 10V |
Current - Collector Cutoff (Max): | 1μA | 10μA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 300mV @ 1mA, 10mA | 1.5V @ 50mA, 500mA |
Transition Frequency: | 100MHz | 4MHz |
Collector Base Voltage (VCBO): | -120V | -150V |
Emitter Base Voltage (VEBO): | -5V | -5V |
Height: | 4.58mm | 9.2mm |
Length: | 4.58mm | 9.9mm |
Width: | 3.86mm | 4.5mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Current-Collector (Ic) (Max): | - | 1.5A |
HTS Code: | - | 8541.29.00.95 |
Power - Max: | - | 1.5W |
JEDEC-95 Code: | - | TO-220AB |
Max Frequency: | - | 4MHz |

KSA992FBU
(In Stock: 100000)
ON SemiconductorUnited States