KSA992FBU alternative parts: KSA992FBTA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 120V 0.05A TO-92
Bipolar Transistors - BJT PNP Epitaxial Xsistr
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
7 Weeks
2 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Pins:
3
3
Weight:
179mg
240mg
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
120V
120V
Collector-Emitter Saturation Voltage:
-90mV
-
Number of Elements:
1
-
hFEMin:
200
200
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Bulk
Tape & Box (TB)
Published:
2004
2017
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Voltage - Rated DC:
-120V
-
Max Power Dissipation:
500mW
500mW
Terminal Position:
BOTTOM
-
Current Rating:
-50mA
-
Frequency:
100MHz
-
Base Part Number:
KSA992
KSA992
Element Configuration:
Single
-
Power Dissipation:
500mW
-
Transistor Application:
AMPLIFIER
-
Gain Bandwidth Product:
100MHz
-
Polarity/Channel Type:
PNP
PNP
Transistor Type:
PNP
PNP
Collector Emitter Voltage (VCEO):
120V
300mV
Max Collector Current:
50mA
50mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
300 @ 1mA 6V
200 @ 1mA 6V
Current - Collector Cutoff (Max):
1μA
1μA
Vce Saturation (Max) @ Ib, Ic:
300mV @ 1mA, 10mA
300mV @ 1mA, 10mA
Transition Frequency:
100MHz
50MHz
Collector Base Voltage (VCBO):
-120V
-120V
Emitter Base Voltage (VEBO):
-5V
-5V
Height:
4.58mm
-
Length:
4.58mm
-
Width:
3.86mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
HTS Code:
-
8541.29.00.95
Configuration:
-
Single
Power - Max:
-
500mW
Max Breakdown Voltage:
-
120V
Frequency - Transition:
-
100MHz
KSA992FBU

KSA992FBU

(In Stock: 100000)

ON Semiconductor