L298N alternative parts: TJA1048T,118
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS L298N. MOTOR DRIVER | IC CAN TRANSEIVER HS 14SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | - |
Factory Lead Time: | 10 Weeks | 6 Weeks |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | Multiwatt-15 (Vertical, Bent and Staggered Leads) | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 15 | - |
Operating Temperature: | -40°C~150°C TJ | -40°C~150°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 15 | 14 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Applications: | DC Motors, Relays, Solenoids, Stepper Motors | - |
Voltage - Supply: | 4.5V~7V | 4.5V~5.5V |
Terminal Position: | ZIG-ZAG | DUAL |
Number of Functions: | 2 | 1 |
Supply Voltage: | 5V | 5V |
Base Part Number: | L298 | TJA1048 |
Pin Count: | 15 | 14 |
Number of Outputs: | 4 | - |
Output Voltage: | 46V | - |
Max Output Current: | 3A | - |
Operating Supply Voltage: | 42V | - |
Number of Channels: | 2 | - |
Interface: | Logic | - |
Operating Supply Current: | 13mA | - |
Output Configuration: | Half Bridge (4) | - |
Output Current: | 2A | - |
Quiescent Current: | 500mA | - |
Output Characteristics: | TOTEM-POLE | - |
Output Current per Channel: | 2A | - |
Collector Emitter Voltage (VCEO): | 46V | - |
Max Collector Current: | 3A | - |
Output Polarity: | TRUE | - |
Input Characteristics: | STANDARD | - |
Voltage - Load: | 4.8V~46V | - |
Fault Protection: | Current Limiting, Over Temperature | - |
Supply Voltage1-Nom: | 42V | - |
Min Supply Voltage (DC): | 4.8V | - |
Built-in Protections: | OVER CURRENT | - |
Motor Type: | Brushed | - |
Load Type: | Inductive | - |
Height: | 10.7mm | - |
Length: | 19.6mm | 8.65mm |
Width: | 20Mm | 3.9mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | - |
REACH SVHC: | No SVHC | - |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Usage Level: | - | Automotive grade |
Published: | - | 2010 |
Type: | - | Transceiver |
HTS Code: | - | 8542.39.00.01 |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Terminal Pitch: | - | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
JESD-30 Code: | - | R-PDSO-G14 |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 5V |
Supply Current-Max: | - | 0.14mA |
Data Rate: | - | 5Mbps |
Protocol: | - | CANbus |
Number of Drivers/Receivers: | - | 2/2 |
Screening Level: | - | AEC-Q100 |
Duplex: | - | Half |
Receiver Hysteresis: | - | 120mV |
Number of Transceivers: | - | 2 |
Height Seated (Max): | - | 1.75mm |

L298N
(In Stock: 18900)
STMicroelectronicsUnited States