L5973D alternative parts: L5970ADTR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS L5973D DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4V-36Vin, 1.235V-35Vout, 2.5Aout, HSOP-8 | Conv DC-DC 4.4V to 36V Synchronous Step Down Single-Out 1.235V to 35V 1A 8-Pin SO N T/R |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 6 months ago) |
Factory Lead Time: | 11 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Weight: | 70.590313mg | - |
Operating Temperature: | -40°C~150°C TJ | -40°C~150°C TJ |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Frequency: | 250kHz | - |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | L5973 | L5970 |
Function: | Step-Down | Step-Down |
Number of Outputs: | 1 | 1 |
Efficiency: | 90 % | 90 % |
Voltage - Input (Max): | 36V | 36V |
Output Voltage: | 35V | 35V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 2A | 1.5A |
Operating Supply Voltage: | 25V | - |
Voltage - Input (Min): | 4V | 4.4V |
Input Voltage-Nom: | 12V | 12V |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Output Configuration: | Positive | Positive |
Max Output Voltage: | 35V | - |
Voltage - Output (Min/Fixed): | 1.235V | 1.235V |
Topology: | Buck | Buck |
Control Mode: | VOLTAGE-MODE | VOLTAGE-MODE |
Reference Voltage: | 3.3V | - |
Synchronous Rectifier: | No | No |
Min Output Voltage: | 1.235V | - |
Height: | 1.25mm | - |
Length: | 5mm | 4.9mm |
Width: | 4mm | 3.9mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Min Supply Voltage: | - | 4.4V |
Frequency - Switching: | - | 500kHz |
Control Technique: | - | PULSE WIDTH MODULATION |

L5973D
(In Stock: 7200)
STMicroelectronicsUnited States