L5973D alternative parts: L5975D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS L5973D DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4V-36Vin, 1.235V-35Vout, 2.5Aout, HSOP-8
Voltage Regulators - Switching Regulators 3A SD switch reg BCD5 220nF 5V
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
11 Weeks
11 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width) Exposed Pad
SO
Number of Pins:
8
-
Weight:
70.590313mg
-
Operating Temperature:
-40°C~150°C TJ
-
Packaging:
Tube
Tube
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
8
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Frequency:
250kHz
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
L5973
L5975
Function:
Step-Down
Step-Down
Number of Outputs:
1
-
Efficiency:
90 %
-
Voltage - Input (Max):
36V
-
Output Voltage:
35V
-
Output Type:
Adjustable
Adjustable
Max Output Current:
2A
-
Operating Supply Voltage:
25V
-
Voltage - Input (Min):
4V
4V
Input Voltage-Nom:
12V
-
Analog IC - Other Type:
SWITCHING REGULATOR
-
Output Configuration:
Positive
Positive
Max Output Voltage:
35V
36V
Voltage - Output (Min/Fixed):
1.235V
-
Topology:
Buck
Buck
Control Mode:
VOLTAGE-MODE
-
Reference Voltage:
3.3V
-
Synchronous Rectifier:
No
-
Min Output Voltage:
1.235V
-
Height:
1.25mm
-
Length:
5mm
-
Width:
4mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Supplier Device Package:
-
8-SO
Capacitance:
-
220nF
L5973D

L5973D

(In Stock: 7200)

STMicroelectronics