L5973D alternative parts: L5971

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS L5973D DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4V-36Vin, 1.235V-35Vout, 2.5Aout, HSOP-8
3A SWITCHING REGULATOR, 300kHz SWITCHING FREQ-MAX, PDIP8, MINI, PLASTIC, DIP-8
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
11 Weeks
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
8-SOIC (0.154, 3.90mm Width) Exposed Pad
-
Number of Pins:
8
-
Weight:
70.590313mg
-
Operating Temperature:
-40°C~150°C TJ
-
Packaging:
Tube
-
JESD-609 Code:
e3
e3
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
3 (168 Hours)
-
Number of Terminations:
8
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
THROUGH-HOLE
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Frequency:
250kHz
-
Time@Peak Reflow Temperature-Max (s):
30
NOT SPECIFIED
Base Part Number:
L5973
-
Function:
Step-Down
-
Number of Outputs:
1
-
Efficiency:
90 %
-
Voltage - Input (Max):
36V
-
Output Voltage:
35V
-
Output Type:
Adjustable
-
Max Output Current:
2A
-
Operating Supply Voltage:
25V
-
Voltage - Input (Min):
4V
-
Input Voltage-Nom:
12V
12 V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
-
Max Output Voltage:
35V
-
Voltage - Output (Min/Fixed):
1.235V
-
Topology:
Buck
-
Control Mode:
VOLTAGE-MODE
VOLTAGE-MODE
Reference Voltage:
3.3V
-
Synchronous Rectifier:
No
-
Min Output Voltage:
1.235V
-
Height:
1.25mm
-
Length:
5mm
-
Width:
4mm
7.62 mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Surface Mount:
-
NO
Number of Terminals:
-
8
Package Description:
-
DIP, DIP8,.3
Package Style:
-
IN-LINE
Package Body Material:
-
PLASTIC/EPOXY
Package Equivalence Code:
-
DIP8,.3
Rohs Code:
-
Yes
Input Voltage-Max:
-
28 V
Manufacturer Part Number:
-
L5971
Package Code:
-
DIP
Package Shape:
-
RECTANGULAR
Manufacturer:
-
STMicroelectronics
Part Life Cycle Code:
-
Obsolete
Input Voltage-Min:
-
6.5 V
Ihs Manufacturer:
-
STMICROELECTRONICS
Risk Rank:
-
5.81
Part Package Code:
-
DIP
Pbfree Code:
-
Yes
HTS Code:
-
8542.39.00.01
Subcategory:
-
Switching Regulator or Controllers
Technology:
-
BCDMOS
Number of Functions:
-
1
Terminal Pitch:
-
2.54 mm
Reach Compliance Code:
-
compliant
Pin Count:
-
8
JESD-30 Code:
-
R-PDIP-T8
Qualification Status:
-
Not Qualified
Output Current-Max:
-
3 A
Control Technique:
-
PULSE WIDTH MODULATION
Seated Height-Max:
-
5.08 mm
Switcher Configuration:
-
BUCK
Switching Frequency-Max:
-
300 kHz
L5973D

L5973D

(In Stock: 7200)

STMicroelectronics