L5973D alternative parts: L5971D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS L5973D DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4V-36Vin, 1.235V-35Vout, 2.5Aout, HSOP-8
IC REG BUCK ADJ 1.5A 16SOIC
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
11 Weeks
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width) Exposed Pad
16-SOIC (0.295, 7.50mm Width)
Number of Pins:
8
16
Weight:
70.590313mg
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tube
JESD-609 Code:
e3
e4
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
8
16
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Frequency:
250kHz
-
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
L5973
L5971
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
90 %
-
Voltage - Input (Max):
36V
28V
Output Voltage:
35V
20V
Output Type:
Adjustable
Adjustable
Max Output Current:
2A
1.5A
Operating Supply Voltage:
25V
28V
Voltage - Input (Min):
4V
6.5V
Input Voltage-Nom:
12V
12V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Max Output Voltage:
35V
-
Voltage - Output (Min/Fixed):
1.235V
1.26V
Topology:
Buck
Buck
Control Mode:
VOLTAGE-MODE
VOLTAGE-MODE
Reference Voltage:
3.3V
-
Synchronous Rectifier:
No
No
Min Output Voltage:
1.235V
-
Height:
1.25mm
-
Length:
5mm
-
Width:
4mm
7.5mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Pbfree Code:
-
yes
Frequency - Switching:
-
100kHz~300kHz
Control Technique:
-
PULSE WIDTH MODULATION
Height Seated (Max):
-
2.65mm
L5973D

L5973D

(In Stock: 7200)

STMicroelectronics