L5973D alternative parts: L5970D013TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS L5973D DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4V-36Vin, 1.235V-35Vout, 2.5Aout, HSOP-8
IC REG BUCK ADJ 1A 8SOIC
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
11 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width) Exposed Pad
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Weight:
70.590313mg
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Frequency:
250kHz
-
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
L5973
L5970
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
90 %
90 %
Voltage - Input (Max):
36V
36V
Output Voltage:
35V
35V
Output Type:
Adjustable
Adjustable
Max Output Current:
2A
1A
Operating Supply Voltage:
25V
-
Voltage - Input (Min):
4V
4.4V
Input Voltage-Nom:
12V
12V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Max Output Voltage:
35V
35V
Voltage - Output (Min/Fixed):
1.235V
-
Topology:
Buck
Buck
Control Mode:
VOLTAGE-MODE
VOLTAGE-MODE
Reference Voltage:
3.3V
-
Synchronous Rectifier:
No
No
Min Output Voltage:
1.235V
1.2V
Height:
1.25mm
1.25mm
Length:
5mm
5mm
Width:
4mm
4mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Frequency - Switching:
-
250kHz
Control Technique:
-
PULSE FREQUENCY MODULATION
L5973D

L5973D

(In Stock: 7200)

STMicroelectronics