LC87F5R96BU-QIP-E alternative parts: STM32F410RBT6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 98KB FLASH 64QIPE | IC MCU 32BIT 128KB FLASH 64LQFP |
Factory Lead Time: | 7 Weeks | 12 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-BQFP | 64-LQFP |
Number of Pins: | 64 | 64 |
Data Converters: | A/D 11x8b | A/D 16x12b; D/A 1x12b |
Number of I/Os: | 50 | 50 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Published: | 2013 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Frequency: | 12MHz | 100MHz |
Pin Count: | 64 | - |
Interface: | UART, USART | I2C, SPI, USART |
Memory Size: | 98kB | 128kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 4K x 8 | 32K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.2V~5.5V | 1.7V~3.6V |
Peripherals: | PWM, WDT | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 32-Bit |
Program Memory Size: | 98KB 98K x 8 | 128KB 128K x 8 |
Connectivity: | SIO, UART/USART | I2C, IrDA, LINbus, SPI, UART/USART |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 7 months ago) |
Surface Mount: | - | YES |
Series: | - | STM32F4 |
Number of Terminations: | - | 64 |
Terminal Position: | - | QUAD |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Supply Voltage: | - | 3.3V |
Terminal Pitch: | - | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Base Part Number: | - | STM32F410 |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER, RISC |
Core Processor: | - | ARM® Cortex®-M4 |
Bit Size: | - | 32 |
Has ADC: | - | YES |
DMA Channels: | - | YES |
Data Bus Width: | - | 32b |
PWM Channels: | - | YES |
Number of Timers/Counters: | - | 7 |
Core Architecture: | - | ARM |
On Chip Program ROM Width: | - | 8 |
Number of A/D Converters: | - | 1 |
Number of ADC Channels: | - | 16 |
Max Junction Temperature (Tj): | - | 105°C |
Number of I2C Channels: | - | 3 |
Ambient Temperature Range High: | - | 85°C |
Height: | - | 1.6mm |
REACH SVHC: | - | No SVHC |

LC87F5R96BU-QIP-E
ON SemiconductorUnited States