LIS2DE12TR alternative parts: LIS2DHTR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ACCEL 2-16G I2C/SPI 12LGA | Accelerometers MEMS 3-Axis Femto 1.71 to 3.6V 2uA LP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 12-VFLGA | 14-VFLGA |
Number of Pins: | 12 | 14 |
Usage Level: | Industrial grade | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 12 | 14 |
ECCN Code: | EAR99 | EAR99 |
Type: | Digital | Digital |
HTS Code: | 8542.39.00.01 | - |
Voltage - Supply: | 1.71V~3.6V | 1.71V~3.6V |
Terminal Position: | BOTTOM | - |
Terminal Form: | BUTT | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Number of Functions: | 1 | - |
Supply Voltage: | 2.5V | 2.5V |
Terminal Pitch: | 0.5mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | LIS2DE | LIS2DH |
Output Type: | I2C, SPI | I2C, SPI |
Supply Voltage-Max (Vsup): | 3.6V | - |
Supply Voltage-Min (Vsup): | 1.71V | - |
Operating Supply Current: | 6μA | 2μA |
Axis: | X, Y, Z | X, Y, Z |
Acceleration Range: | ±2g, 4g, 8g, 16g | ±2g, 4g, 8g, 16g |
Features: | Adjustable Bandwidth, Selectable Scale, Temperature Sensor | Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor |
Sensitivity (LSB/g): | 64 (±2g) ~ 5 (±16g) | 1000 (±2g) ~ 83 (±16g) |
Height: | 1mm | 1mm |
Length: | 2mm | 2.15mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
JESD-609 Code: | - | e4 |
Power Supplies: | - | 2.5V |
Interface: | - | I2C, SPI |
Nominal Supply Current: | - | 300μA |
Sensor Type: | - | 3 Axis |
Max Supply Voltage (DC): | - | 3.6V |
Min Supply Voltage (DC): | - | 1.71V |
Width: | - | 2.15mm |
Radiation Hardening: | - | No |

LIS2DE12TR
(In Stock: 5130)
STMicroelectronicsQty
Unit Price
Ext Price
1
$1.831322
$1.83
10
$1.727663
$17.28
100
$1.629870
$162.99
500
$1.537614
$768.81
1000
$1.450579
$1,450.58
Minimum: 1 Multiples: 1
Unit Price: $1.831322
Ext Price: $1.83
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools