LIS2DE12TR alternative parts: LIS2L02AL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ACCEL 2-16G I2C/SPI 12LGA
ACCELEROMETER 2G ANALOG 8LGA
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
16 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
12-VFLGA
8-LLGA
Number of Pins:
12
8
Usage Level:
Industrial grade
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
12
-
ECCN Code:
EAR99
-
Type:
Digital
Analog
HTS Code:
8542.39.00.01
-
Voltage - Supply:
1.71V~3.6V
2.4V~5.25V
Terminal Position:
BOTTOM
-
Terminal Form:
BUTT
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Number of Functions:
1
-
Supply Voltage:
2.5V
-
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
LIS2DE
LIS2L
Output Type:
I2C, SPI
Analog Voltage
Supply Voltage-Max (Vsup):
3.6V
-
Supply Voltage-Min (Vsup):
1.71V
-
Operating Supply Current:
6μA
-
Axis:
X, Y, Z
X, Y
Acceleration Range:
±2g, 4g, 8g, 16g
±2g
Features:
Adjustable Bandwidth, Selectable Scale, Temperature Sensor
Adjustable Bandwidth
Sensitivity (LSB/g):
64 (±2g) ~ 5 (±16g)
-
Height:
1mm
-
Length:
2mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
JESD-609 Code:
-
e4
Terminal Finish:
-
Nickel/Gold (Ni/Au)
Pin Count:
-
8
Output Voltage:
-
1.65V
Sensitivity (mV/G):
-
660
LIS2DE12TR

LIS2DE12TR

(In Stock: 5130)

STMicroelectronics

Qty

Unit Price

Ext Price

  • 1

    $1.831322

    $1.83

  • 10

    $1.727663

    $17.28

  • 100

    $1.629870

    $162.99

  • 500

    $1.537614

    $768.81

  • 1000

    $1.450579

    $1,450.58

Minimum: 1 Multiples: 1

Unit Price: $1.831322

Ext Price: $1.83

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity