LIS2DE12TR alternative parts: LIS2L02AQ3

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ACCEL 2-16G I2C/SPI 12LGA
LIS2L02AQ3
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
16 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
12-VFLGA
-
Number of Pins:
12
-
Usage Level:
Industrial grade
-
Operating Temperature:
-40°C~85°C TA
-
Packaging:
Tape & Reel (TR)
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
3 (168 Hours)
-
Number of Terminations:
12
-
ECCN Code:
EAR99
-
Type:
Digital
-
HTS Code:
8542.39.00.01
8542.39.00.01
Voltage - Supply:
1.71V~3.6V
-
Terminal Position:
BOTTOM
QUAD
Terminal Form:
BUTT
NO LEAD
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Number of Functions:
1
-
Supply Voltage:
2.5V
-
Terminal Pitch:
0.5mm
0.5 mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
LIS2DE
-
Output Type:
I2C, SPI
-
Supply Voltage-Max (Vsup):
3.6V
-
Supply Voltage-Min (Vsup):
1.71V
-
Operating Supply Current:
6μA
-
Axis:
X, Y, Z
-
Acceleration Range:
±2g, 4g, 8g, 16g
-
Features:
Adjustable Bandwidth, Selectable Scale, Temperature Sensor
-
Sensitivity (LSB/g):
64 (±2g) ~ 5 (±16g)
-
Height:
1mm
-
Length:
2mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Number of Terminals:
-
44
Package Style:
-
CHIP CARRIER
Package Body Material:
-
PLASTIC/EPOXY
Package Equivalence Code:
-
LCC44,.28SQ,20
Operating Temperature-Min:
-
-40 °C
Operating Temperature-Max:
-
85 °C
Rohs Code:
-
Yes
Manufacturer Part Number:
-
LIS2L02AQ3
Supply Voltage-Nom (Vsup):
-
3.3 V
Package Code:
-
QCCN
Package Shape:
-
SQUARE
Manufacturer:
-
STMicroelectronics
Part Life Cycle Code:
-
Obsolete
Ihs Manufacturer:
-
STMICROELECTRONICS
Risk Rank:
-
5.84
Subcategory:
-
Other Analog ICs
Technology:
-
CMOS
Reach Compliance Code:
-
unknown
JESD-30 Code:
-
S-PQCC-N44
Qualification Status:
-
Not Qualified
Power Supplies:
-
3.3 V
Temperature Grade:
-
INDUSTRIAL
LIS2DE12TR

LIS2DE12TR

(In Stock: 5130)

STMicroelectronics

Qty

Unit Price

Ext Price

  • 1

    $1.831322

    $1.83

  • 10

    $1.727663

    $17.28

  • 100

    $1.629870

    $162.99

  • 500

    $1.537614

    $768.81

  • 1000

    $1.450579

    $1,450.58

Minimum: 1 Multiples: 1

Unit Price: $1.831322

Ext Price: $1.83

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity