LIS2DE12TR alternative parts: LIS2L02ALTR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ACCEL 2-16G I2C/SPI 12LGA | ACCELEROMETER 2G ANALOG 8LGA |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 16 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 12-VFLGA | 8-LLGA |
Number of Pins: | 12 | 8 |
Usage Level: | Industrial grade | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 12 | - |
ECCN Code: | EAR99 | - |
Type: | Digital | Analog |
HTS Code: | 8542.39.00.01 | - |
Voltage - Supply: | 1.71V~3.6V | 2.4V~5.25V |
Terminal Position: | BOTTOM | - |
Terminal Form: | BUTT | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Number of Functions: | 1 | - |
Supply Voltage: | 2.5V | - |
Terminal Pitch: | 0.5mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | LIS2DE | LIS2L |
Output Type: | I2C, SPI | Analog Voltage |
Supply Voltage-Max (Vsup): | 3.6V | - |
Supply Voltage-Min (Vsup): | 1.71V | - |
Operating Supply Current: | 6μA | - |
Axis: | X, Y, Z | X, Y |
Acceleration Range: | ±2g, 4g, 8g, 16g | ±2g |
Features: | Adjustable Bandwidth, Selectable Scale, Temperature Sensor | Adjustable Bandwidth |
Sensitivity (LSB/g): | 64 (±2g) ~ 5 (±16g) | - |
Height: | 1mm | - |
Length: | 2mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
JESD-609 Code: | - | e4 |
Terminal Finish: | - | Nickel/Gold (Ni/Au) |
Pin Count: | - | 8 |
Output Voltage: | - | 1.65V |
Sensitivity (mV/G): | - | 660 |

LIS2DE12TR
(In Stock: 5130)
STMicroelectronicsQty
Unit Price
Ext Price
1
$1.831322
$1.83
10
$1.727663
$17.28
100
$1.629870
$162.99
500
$1.537614
$768.81
1000
$1.450579
$1,450.58
Minimum: 1 Multiples: 1
Unit Price: $1.831322
Ext Price: $1.83
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools