LIS2DE12TR alternative parts: LIS2DS12TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ACCEL 2-16G I2C/SPI 12LGA
ACCEL 2-16G I2C/SPI 12LGA
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
16 Weeks
16 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
12-VFLGA
12-VFLGA
Number of Pins:
12
12
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
12
12
ECCN Code:
EAR99
-
Type:
Digital
Digital
HTS Code:
8542.39.00.01
-
Voltage - Supply:
1.71V~3.6V
1.62V~1.98V
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BUTT
BUTT
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
Number of Functions:
1
1
Supply Voltage:
2.5V
1.8V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
LIS2DE
LIS2D
Output Type:
I2C, SPI
I2C, SPI
Supply Voltage-Max (Vsup):
3.6V
-
Supply Voltage-Min (Vsup):
1.71V
1.62V
Operating Supply Current:
6μA
-
Axis:
X, Y, Z
X, Y, Z
Acceleration Range:
±2g, 4g, 8g, 16g
±2g, 4g, 8g, 16g
Features:
Adjustable Bandwidth, Selectable Scale, Temperature Sensor
Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Sensitivity (LSB/g):
64 (±2g) ~ 5 (±16g)
4096 (±2g) ~ 512 (±16g)
Height:
1mm
-
Length:
2mm
2mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Operating Supply Voltage:
-
1.98V
Height Seated (Max):
-
0.86mm
LIS2DE12TR

LIS2DE12TR

(In Stock: 5130)

STMicroelectronics

Qty

Unit Price

Ext Price

  • 1

    $1.831322

    $1.83

  • 10

    $1.727663

    $17.28

  • 100

    $1.629870

    $162.99

  • 500

    $1.537614

    $768.81

  • 1000

    $1.450579

    $1,450.58

Minimum: 1 Multiples: 1

Unit Price: $1.831322

Ext Price: $1.83

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity