LM2575WU alternative parts: LM25574MTX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK ADJ 1A TO263-5
IC REG BUCK ADJ 0.5A 16TSSOP
Factory Lead Time:
6 Weeks
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
16-TSSOP (0.173, 4.40mm Width)
Number of Pins:
5
16
Supplier Device Package:
TO-263-5
-
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TJ
Packaging:
Tube
Tape & Reel (TR)
Published:
2009
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Base Part Number:
LM2575
LM25574
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
82 %
90 %
Voltage - Input (Max):
40V
42V
Output Voltage:
37V
40V
Output Type:
Adjustable
Adjustable
Max Output Current:
1A
500mA
Voltage - Input (Min):
4V
6V
Nominal Supply Current:
5mA
-
Output Configuration:
Positive
Positive
Max Output Voltage:
37V
-
Voltage - Output (Min/Fixed):
1.23V
1.225V
Topology:
Buck
Buck
Min Input Voltage:
4V
-
Frequency - Switching:
52kHz
50kHz~1MHz
Max Input Voltage:
40V
-
Synchronous Rectifier:
No
No
Min Output Voltage:
1.23V
-
Height:
4.59mm
-
Length:
10.67mm
5mm
Width:
9.17mm
4.4mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Series:
-
SIMPLE SWITCHER®
JESD-609 Code:
-
e0
Pbfree Code:
-
no
Number of Terminations:
-
16
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.65mm
Operating Supply Voltage:
-
42V
Input Voltage-Nom:
-
24V
Analog IC - Other Type:
-
SWITCHING REGULATOR
Quiescent Current:
-
1mA
Control Mode:
-
CURRENT-MODE
Control Technique:
-
PULSE WIDTH MODULATION
LM2575WU

LM2575WU

(In Stock: 12500)

Microchip Technology