LM2575WU alternative parts: LM2594HVM-5.0/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK ADJ 1A TO263-5
IC REG BUCK 5V 500MA 8SOIC
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
5
8
Supplier Device Package:
TO-263-5
-
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TJ
Packaging:
Tube
Tube
Published:
2009
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Base Part Number:
LM2575
LM2594
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
82 %
82 %
Voltage - Input (Max):
40V
60V
Output Voltage:
37V
5V
Output Type:
Adjustable
Fixed
Max Output Current:
1A
500mA
Voltage - Input (Min):
4V
-
Nominal Supply Current:
5mA
-
Output Configuration:
Positive
Positive
Max Output Voltage:
37V
5V
Voltage - Output (Min/Fixed):
1.23V
-
Topology:
Buck
Buck
Min Input Voltage:
4V
-
Frequency - Switching:
52kHz
-
Max Input Voltage:
40V
-
Synchronous Rectifier:
No
No
Min Output Voltage:
1.23V
-
Height:
4.59mm
1.75mm
Length:
10.67mm
4.9mm
Width:
9.17mm
3.91mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 1 day ago)
Weight:
-
186.993455mg
Series:
-
SIMPLE SWITCHER®
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
8
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn)
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Frequency:
-
150kHz
Input Voltage-Nom:
-
12V
Max Supply Voltage:
-
60V
Min Supply Voltage:
-
4.5V
Analog IC - Other Type:
-
SWITCHING REGULATOR
Quiescent Current:
-
5mA
Control Mode:
-
VOLTAGE-MODE
Control Technique:
-
PULSE WIDTH MODULATION
Nominal Output Voltage:
-
5V
Thickness:
-
1.58mm
LM2575WU

LM2575WU

(In Stock: 12500)

Microchip Technology