LM2575WU alternative parts: LM2574M-ADJ/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK ADJ 1A TO263-5
IC REG BUCK ADJ 500MA 14SOIC
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
14-SOIC (0.295, 7.50mm Width)
Number of Pins:
5
14
Supplier Device Package:
TO-263-5
-
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TJ
Packaging:
Tube
Tube
Published:
2009
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Base Part Number:
LM2575
LM2574
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
82 %
77 %
Voltage - Input (Max):
40V
40V
Output Voltage:
37V
37V
Output Type:
Adjustable
Adjustable
Max Output Current:
1A
500mA
Voltage - Input (Min):
4V
4V
Nominal Supply Current:
5mA
-
Output Configuration:
Positive
Positive
Max Output Voltage:
37V
37V
Voltage - Output (Min/Fixed):
1.23V
1.23V
Topology:
Buck
Buck
Min Input Voltage:
4V
-
Frequency - Switching:
52kHz
52kHz
Max Input Voltage:
40V
-
Synchronous Rectifier:
No
No
Min Output Voltage:
1.23V
1.23V
Height:
4.59mm
2.65mm
Length:
10.67mm
8.992mm
Width:
9.17mm
7.498mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
Contact Plating:
-
Tin
Series:
-
SIMPLE SWITCHER®
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
14
ECCN Code:
-
EAR99
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Current Rating:
-
500mA
Input Voltage-Nom:
-
12V
Analog IC - Other Type:
-
SWITCHING REGULATOR
Quiescent Current:
-
5mA
Control Mode:
-
VOLTAGE-MODE
Control Technique:
-
PULSE WIDTH MODULATION
Thickness:
-
2.301mm
LM2575WU

LM2575WU

(In Stock: 12500)

Microchip Technology