LM2575WU alternative parts: LM2575HVT-ADJ/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG BUCK ADJ 1A TO263-5 | IC REG BUCK ADJ 1A TO220-5 |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-220-5 |
Number of Pins: | 5 | 5 |
Supplier Device Package: | TO-263-5 | - |
Operating Temperature: | -40°C~125°C TJ | -40°C~125°C TJ |
Packaging: | Tube | Tube |
Published: | 2009 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Base Part Number: | LM2575 | LM2575 |
Function: | Step-Down | Step-Down |
Number of Outputs: | 1 | 1 |
Efficiency: | 82 % | 77 % |
Voltage - Input (Max): | 40V | 60V |
Output Voltage: | 37V | 57V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 1A | 1A |
Voltage - Input (Min): | 4V | 4V |
Nominal Supply Current: | 5mA | - |
Output Configuration: | Positive | Positive |
Max Output Voltage: | 37V | 57V |
Voltage - Output (Min/Fixed): | 1.23V | - |
Topology: | Buck | Buck |
Min Input Voltage: | 4V | - |
Frequency - Switching: | 52kHz | 52kHz |
Max Input Voltage: | 40V | - |
Synchronous Rectifier: | No | No |
Min Output Voltage: | 1.23V | 1.23V |
Height: | 4.59mm | 4.7mm |
Length: | 10.67mm | 10.16mm |
Width: | 9.17mm | 8.51mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 5 days ago) |
Contact Plating: | - | Tin |
Weight: | - | 4.535924g |
Series: | - | SIMPLE SWITCHER® |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 5 |
ECCN Code: | - | EAR99 |
Terminal Position: | - | SINGLE |
Operating Supply Voltage: | - | 60V |
Input Voltage-Nom: | - | 12V |
Analog IC - Other Type: | - | SWITCHING REGULATOR |
Quiescent Current: | - | 10mA |
Control Mode: | - | VOLTAGE-MODE |
Control Technique: | - | PULSE WIDTH MODULATION |
Thickness: | - | 4.58mm |

LM2575WU
(In Stock: 12500)
Microchip TechnologyUnited States