LM2575WU alternative parts: LM2577MX-ADJ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG BUCK ADJ 1A TO263-5 | IC REG MULTI CONFG ADJ 3A 24SOIC |
Factory Lead Time: | 6 Weeks | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | 24-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 5 | - |
Supplier Device Package: | TO-263-5 | - |
Operating Temperature: | -40°C~125°C TJ | -40°C~125°C TJ |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2009 | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Base Part Number: | LM2575 | LM2577 |
Function: | Step-Down | Step-Up, Step-Up/Step-Down |
Number of Outputs: | 1 | 1 |
Efficiency: | 82 % | - |
Voltage - Input (Max): | 40V | 40V |
Output Voltage: | 37V | 15V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 1A | - |
Voltage - Input (Min): | 4V | 3.5V |
Nominal Supply Current: | 5mA | - |
Output Configuration: | Positive | Positive or Negative |
Max Output Voltage: | 37V | - |
Voltage - Output (Min/Fixed): | 1.23V | 1.23V |
Topology: | Buck | Boost, Flyback, Forward Converter |
Min Input Voltage: | 4V | - |
Frequency - Switching: | 52kHz | 52kHz |
Max Input Voltage: | 40V | - |
Synchronous Rectifier: | No | No |
Min Output Voltage: | 1.23V | - |
Height: | 4.59mm | - |
Length: | 10.67mm | - |
Width: | 9.17mm | 7.5mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Series: | - | SIMPLE SWITCHER® |
JESD-609 Code: | - | e0 |
Pbfree Code: | - | no |
Number of Terminations: | - | 24 |
ECCN Code: | - | EAR99 |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 220 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
JESD-30 Code: | - | R-PDSO-G24 |
Input Voltage-Nom: | - | 5V |
Analog IC - Other Type: | - | SWITCHING REGULATOR |
Control Mode: | - | CURRENT-MODE |
Control Technique: | - | PULSE WIDTH MODULATION |
Height Seated (Max): | - | 2.65mm |

LM2575WU
(In Stock: 12500)
Microchip TechnologyUnited States