LM2575WU alternative parts: LM2594M-5.0/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG BUCK ADJ 1A TO263-5 | IC REG BUCK 5V 500MA 8SOIC |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 5 | 8 |
Supplier Device Package: | TO-263-5 | - |
Operating Temperature: | -40°C~125°C TJ | -40°C~125°C TJ |
Packaging: | Tube | Tube |
Published: | 2009 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Base Part Number: | LM2575 | LM2594 |
Function: | Step-Down | Step-Down |
Number of Outputs: | 1 | 1 |
Efficiency: | 82 % | 82 % |
Voltage - Input (Max): | 40V | - |
Output Voltage: | 37V | 5V |
Output Type: | Adjustable | Fixed |
Max Output Current: | 1A | 500mA |
Voltage - Input (Min): | 4V | - |
Nominal Supply Current: | 5mA | - |
Output Configuration: | Positive | Positive |
Max Output Voltage: | 37V | - |
Voltage - Output (Min/Fixed): | 1.23V | 5V |
Topology: | Buck | Buck |
Min Input Voltage: | 4V | - |
Frequency - Switching: | 52kHz | 150kHz |
Max Input Voltage: | 40V | - |
Synchronous Rectifier: | No | No |
Min Output Voltage: | 1.23V | - |
Height: | 4.59mm | 1.75mm |
Length: | 10.67mm | 4.9mm |
Width: | 9.17mm | 3.91mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 day ago) |
Contact Plating: | - | Tin |
Weight: | - | 186.993455mg |
Series: | - | SIMPLE SWITCHER® |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 8 |
ECCN Code: | - | EAR99 |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Operating Supply Voltage: | - | 40V |
Input Voltage-Nom: | - | 12V |
Max Supply Voltage: | - | 40V |
Min Supply Voltage: | - | 4.5V |
Analog IC - Other Type: | - | SWITCHING REGULATOR |
Quiescent Current: | - | 5mA |
Control Mode: | - | VOLTAGE-MODE |
Control Technique: | - | PULSE WIDTH MODULATION |
Max Duty Cycle: | - | 100 % |
Nominal Output Voltage: | - | 5V |
Max Junction Temperature (Tj): | - | 150°C |
Thickness: | - | 1.58mm |

LM2575WU
(In Stock: 12500)
Microchip TechnologyUnited States