LNK306PN alternative parts: LM2574N-005
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Power Integrations, LNK306PN Step-Down Switching Regulator, 1-Channel 360mA 7-Pin, DIPB | IC REG MULTI CONFG 5V 500MA 8DIP |
Factory Lead Time: | 4 Weeks | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm), 7 Leads | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Weight: | 2.26799g | - |
Operating Temperature: | -40°C~150°C TJ | -40°C~125°C TJ |
Packaging: | Tube | Tube |
Series: | LinkSwitch®-TN | - |
Published: | 2007 | 2006 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | Tin (Sn) |
Power Rating: | 80mW | - |
Max Power Dissipation: | 12mW | - |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | - |
Terminal Pitch: | 2.54mm | 2.54mm |
Frequency: | 66kHz | - |
Pin Count: | 8 | - |
Number of Outputs: | 1 | 1 |
Output Voltage: | 700V | 5V |
Output Type: | Adjustable | Fixed |
Analog IC - Other Type: | SWITCHING REGULATOR | - |
Operating Supply Current: | 250μA | - |
Output Current: | 360mA | - |
Topology: | Buck, Buck-Boost, Flyback | Buck, Boost, Buck-Boost |
Min Input Voltage: | 85V | - |
Max Input Voltage: | 265V | - |
Control Technique: | PULSE WIDTH MODULATION | - |
Internal Switch(s): | Yes | - |
Fault Protection: | Current Limiting, Open Loop, Over Temperature, Short Circuit | - |
Max Duty Cycle: | 72 % | - |
Max Supply Voltage (AC): | 265V | - |
Duty Cycle: | 69% | - |
Output Isolation: | Non-Isolated | - |
Min Input Voltage (AC): | 85V | - |
Max Input Voltage (AC): | 265V | - |
Min Supply Voltage (AC): | 85V | - |
Height: | 3.68mm | - |
Length: | 9.83mm | - |
Width: | 6.6mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Base Part Number: | - | LM2574 |
Function: | - | Step-Up, Step-Down, Step-Up/Step-Down |
Voltage - Input (Max): | - | 40V |
Voltage - Input (Min): | - | 4.75V |
Output Configuration: | - | Positive or Negative |
Control Mode: | - | VOLTAGE-MODE |
Frequency - Switching: | - | 52kHz |
Synchronous Rectifier: | - | No |

LNK306PN
(In Stock: 21669)
Power IntegrationsUnited States