LNK306PN alternative parts: UC2842AN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Power Integrations, LNK306PN Step-Down Switching Regulator, 1-Channel 360mA 7-Pin, DIPB
TEXAS INSTRUMENTS UC2842ANCurrent Mode PWM, 25V-12V supply, 500 kHz, 15V/1A out, DIP-8
Factory Lead Time:
4 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm), 7 Leads
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Weight:
2.26799g
528.605208mg
Operating Temperature:
-40°C~150°C TJ
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
LinkSwitch®-TN
-
Published:
2007
-
JESD-609 Code:
e3
e4
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
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Power Rating:
80mW
-
Max Power Dissipation:
12mW
-
Terminal Position:
DUAL
DUAL
Number of Functions:
1
-
Terminal Pitch:
2.54mm
2.54mm
Frequency:
66kHz
450kHz
Pin Count:
8
-
Number of Outputs:
1
1
Output Voltage:
700V
15V
Output Type:
Adjustable
Transistor Driver
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING CONTROLLER
Operating Supply Current:
250μA
-
Output Current:
360mA
1A
Topology:
Buck, Buck-Boost, Flyback
Boost, Buck, Buck-Boost, Flyback, Forward
Min Input Voltage:
85V
-
Max Input Voltage:
265V
-
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Internal Switch(s):
Yes
-
Fault Protection:
Current Limiting, Open Loop, Over Temperature, Short Circuit
-
Max Duty Cycle:
72 %
100 %
Max Supply Voltage (AC):
265V
-
Duty Cycle:
69%
-
Output Isolation:
Non-Isolated
-
Min Input Voltage (AC):
85V
-
Max Input Voltage (AC):
265V
-
Min Supply Voltage (AC):
85V
-
Height:
3.68mm
5.08mm
Length:
9.83mm
9.81mm
Width:
6.6mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 4 days ago)
Supply Voltage:
-
11V
Base Part Number:
-
UC2842
Function:
-
Step-Up, Step-Down, Step-Up/Step-Down
Operating Supply Voltage:
-
30V
Input Voltage-Nom:
-
15V
Output Configuration:
-
Positive
Power Dissipation:
-
1W
Voltage - Supply (Vcc/Vdd):
-
10V~30V
Quiescent Current:
-
12mA
Control Features:
-
Frequency Control
Control Mode:
-
CURRENT-MODE
Frequency - Switching:
-
Up to 500kHz
Rise Time:
-
50ns
Supply Current-Max (Isup):
-
25mA
Synchronous Rectifier:
-
No
Fall Time (Typ):
-
50 ns
Nominal Input Voltage:
-
25V
Input Current:
-
11mA
Duty Cycle (Max):
-
96%
Thickness:
-
3.9mm
LNK306PN

LNK306PN

(In Stock: 21669)

Power Integrations