LTC3305IFE#PBF alternative parts: LTC3110EFE#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BATTERY BALANCER
IC REG BUCK BOOST ADJ 2A 24TSSOP
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 1 day ago)
Factory Lead Time:
10 Weeks
-
Mounting Type:
Surface Mount
-
Package / Case:
38-TFSOP (0.173, 4.40mm Width) Exposed Pad
TSSOP
Number of Pins:
38
24
Operating Temperature:
-40°C~125°C TJ
-
Packaging:
Tube
-
Published:
2015
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Base Part Number:
LTC3305
-
Function:
Battery Balancer
-
Max Supply Voltage:
64V
5.5V
Output Current:
10A
-
Fault Protection:
Over Current, Over Temperature
Over Temperature, Over Voltage
Battery Chemistry:
Lead Acid
-
Number of Cells:
1 ~ 4
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-40°C
Min Supply Voltage:
-
1.71V
LTC3305IFE#PBF

LTC3305IFE#PBF

(In Stock: 28)

Linear Technology/Analog Devices