LTC3305IFE#PBF alternative parts: LTC3552EDHC-1#TRPBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC BATTERY BALANCER | IC CHARGER BATT LI-ION 16-DFN |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 10 Weeks | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | DFN |
Number of Pins: | 38 | 16 |
Operating Temperature: | -40°C~125°C TJ | - |
Packaging: | Tube | Tape and Reel |
Published: | 2015 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Base Part Number: | LTC3305 | - |
Function: | Battery Balancer | - |
Max Supply Voltage: | 64V | - |
Output Current: | 10A | - |
Fault Protection: | Over Current, Over Temperature | - |
Battery Chemistry: | Lead Acid | - |
Number of Cells: | 1 ~ 4 | 1 |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Surface Mount: | - | YES |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | no |
Number of Terminations: | - | 16 |
Terminal Finish: | - | Matte Tin (Sn) |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Terminal Position: | - | DUAL |
Terminal Form: | - | NO LEAD |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 2 |
Supply Voltage: | - | 5V |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Pin Count: | - | 16 |
Number of Outputs: | - | 2 |
Qualification Status: | - | Not Qualified |
Supply Voltage-Max (Vsup): | - | 8V |
Temperature Grade: | - | INDUSTRIAL |
Number of Channels: | - | 3 |
Analog IC - Other Type: | - | POWER SUPPLY SUPPORT CIRCUIT |
Adjustable Threshold: | - | YES |
Min Input Voltage: | - | 4.25V |
Max Input Voltage: | - | 8V |
Length: | - | 5mm |
Height Seated (Max): | - | 0.8mm |
Width: | - | 3mm |

LTC3305IFE#PBF
(In Stock: 28)
Linear Technology/Analog DevicesUnited States