LTC3305IFE#PBF alternative parts: LTC3337ACBZ-R7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC BATTERY BALANCER | Battery Monitoring Supercapacitor 150mA 16-Pin WLCSP |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | - |
Factory Lead Time: | 10 Weeks | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | WLCSP-16 |
Number of Pins: | 38 | - |
Operating Temperature: | -40°C~125°C TJ | -40°C ~ 125°C (TJ) |
Packaging: | Tube | MouseReel |
Published: | 2015 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Base Part Number: | LTC3305 | - |
Function: | Battery Balancer | Battery Monitor |
Max Supply Voltage: | 64V | - |
Output Current: | 10A | 100 mA |
Fault Protection: | Over Current, Over Temperature | Over Current |
Battery Chemistry: | Lead Acid | Supercapacitor |
Number of Cells: | 1 ~ 4 | 1 |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | - |
Supplier Device Package: | - | 16-WLCSP (1.64x1.64) |
Maximum Operating Temperature: | - | + 125 C |
Minimum Operating Temperature: | - | - 40 C |
Factory Pack QuantityFactory Pack Quantity: | - | 3000 |
Mounting Styles: | - | SMD/SMT |
Manufacturer: | - | Analog Devices Inc. |
Brand: | - | Analog Devices |
RoHS: | - | Details |
Package: | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; |
Mfr: | - | Analog Devices Inc. |
Product Status: | - | Active |
Series: | - | LTC3337 |
Subcategory: | - | PMIC - Power Management ICs |
Operating Supply Voltage: | - | 1.8 V to 5.5 V |
Interface: | - | I²C |
Operating Supply Current: | - | 100 nA |
Product Type: | - | Battery Management |
Product: | - | Fuel Gauges |
Product Category: | - | Battery Management |

LTC3305IFE#PBF
(In Stock: 28)
Linear Technology/Analog DevicesUnited States