LTC3305IFE#PBF alternative parts: LTC3110HFE#TRPBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC BATTERY BALANCER | IC REG BUCK BOOST ADJ 2A 24TSSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 1 week ago) |
Factory Lead Time: | 10 Weeks | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | TSSOP |
Number of Pins: | 38 | 24 |
Operating Temperature: | -40°C~125°C TJ | - |
Packaging: | Tube | - |
Published: | 2015 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Base Part Number: | LTC3305 | - |
Function: | Battery Balancer | - |
Max Supply Voltage: | 64V | 5.5V |
Output Current: | 10A | - |
Fault Protection: | Over Current, Over Temperature | Over Temperature, Over Voltage |
Battery Chemistry: | Lead Acid | - |
Number of Cells: | 1 ~ 4 | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -40°C |

LTC3305IFE#PBF
(In Stock: 28)
Linear Technology/Analog DevicesUnited States