LTC3305IFE#PBF alternative parts: LTC3305EFE#PBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC BATTERY BALANCER | IC BATTERY BALANCER |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 10 Weeks | 12 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad |
Number of Pins: | 38 | 38 |
Operating Temperature: | -40°C~125°C TJ | -40°C~125°C TJ |
Packaging: | Tube | Tube |
Published: | 2015 | 2015 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Base Part Number: | LTC3305 | LTC3305 |
Function: | Battery Balancer | Battery Balancer |
Max Supply Voltage: | 64V | 64V |
Output Current: | 10A | 10A |
Fault Protection: | Over Current, Over Temperature | Over Current, Over Temperature |
Battery Chemistry: | Lead Acid | Lead Acid |
Number of Cells: | 1 ~ 4 | 1 ~ 4 |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

LTC3305IFE#PBF
(In Stock: 28)
Linear Technology/Analog DevicesUnited States