LTC6405IUD#PBF alternative parts: THS4513RGTT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ADC DRIVER 16QFN | IC, LOW NOISE DIFF AMP |
Lifecycle Status: | PRODUCTION (Last Updated: 4 weeks ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-WFQFN Exposed Pad | 16-VFQFN Exposed Pad |
Surface Mount: | YES | YES |
Number of Pins: | 16 | 16 |
Number of Elements: | 1 | - |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2012 | - |
JESD-609 Code: | e3 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) |
Number of Terminations: | 16 | 16 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Type: | ADC Driver | - |
Resistance: | 230kOhm | - |
Terminal Finish: | Matte Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Applications: | Data Acquisition | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 2.5V |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | LTC6405 | THS4513 |
Pin Count: | 16 | 16 |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 5V | - |
Temperature Grade: | INDUSTRIAL | - |
Max Supply Voltage: | 5.5V | - |
Min Supply Voltage: | 4.5V | - |
Slew Rate: | 690 V/μs | 5100V/μs |
Input Offset Voltage (Vos): | 6mV | 4mV |
Bandwidth: | 2.7 GHz | - |
Gain Bandwidth Product: | 2.7 GHz | 2.8GHz |
Voltage Gain: | 90dB | 63dB |
Input Bias Current: | 14μA | - |
Nominal Gain Bandwidth Product: | 2.7 GHz | - |
Length: | 3mm | 3mm |
Height Seated (Max): | 0.8mm | - |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Operating Temperature: | - | -40°C~85°C |
Pbfree Code: | - | yes |
Packing Method: | - | TR |
Power Supplies: | - | 5V |
Number of Channels: | - | 1 |
Operating Supply Current: | - | 37.7mA |
Nominal Supply Current: | - | 40.9mA |
Power Dissipation: | - | 2.3W |
Output Current: | - | 96mA |
Architecture: | - | VOLTAGE-FEEDBACK |
Amplifier Type: | - | Differential |
Common Mode Rejection Ratio: | - | 90 dB |
Current - Input Bias: | - | 8μA |
Voltage - Supply, Single/Dual (±): | - | 3V~5.5V ±1.5V~2.75V |
Output Current per Channel: | - | 96mA |
Neg Supply Voltage-Nom (Vsup): | - | -2.5V |
Unity Gain BW-Nom: | - | 2800000 kHz |
Power Supply Rejection Ratio (PSRR): | - | 90dB |
Low-Offset: | - | NO |
Frequency Compensation: | - | YES |
Supply Voltage Limit-Max: | - | 3V |
Voltage - Input Offset: | - | 1mV |
Settling Time: | - | 16 ns |
Low-Bias: | - | NO |
Micropower: | - | NO |
-3db Bandwidth: | - | 1300MHz |
Programmable Power: | - | NO |
Neg Supply Voltage-Max (Vsup): | - | -3V |
Max I/O Voltage: | - | 4mV |
Input Offset Current-Max (IIO): | - | 3.6μA |
Height: | - | 1mm |
Width: | - | 3mm |
Thickness: | - | 900μm |
Radiation Hardening: | - | No |

LTC6405IUD#PBF
(In Stock: 145)
Linear Technology/Analog DevicesUnited States