LTC6405IUD#PBF alternative parts: THS4513RGTTG4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC DRIVER 16QFN
IC OPAMP DIFF 1 CIRCUIT 16QFN
Lifecycle Status:
PRODUCTION (Last Updated: 4 weeks ago)
ACTIVE (Last Updated: 1 week ago)
Factory Lead Time:
8 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-WFQFN Exposed Pad
16-VFQFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
16
16
Number of Elements:
1
1
Packaging:
Tube
Tape & Reel (TR)
Published:
2012
-
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
16
16
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
ADC Driver
-
Resistance:
230kOhm
-
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Applications:
Data Acquisition
-
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
2.5V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
LTC6405
THS4513
Pin Count:
16
16
Qualification Status:
Not Qualified
-
Operating Supply Voltage:
5V
-
Temperature Grade:
INDUSTRIAL
-
Max Supply Voltage:
5.5V
-
Min Supply Voltage:
4.5V
-
Slew Rate:
690 V/μs
5100V/μs
Input Offset Voltage (Vos):
6mV
4mV
Bandwidth:
2.7 GHz
1.6 GHz
Gain Bandwidth Product:
2.7 GHz
2.8GHz
Voltage Gain:
90dB
63dB
Input Bias Current:
14μA
-
Nominal Gain Bandwidth Product:
2.7 GHz
-
Length:
3mm
3mm
Height Seated (Max):
0.8mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Operating Temperature:
-
-40°C~85°C
Pbfree Code:
-
yes
Packing Method:
-
TR
Power Supplies:
-
5V
Operating Supply Current:
-
37.7mA
Nominal Supply Current:
-
40.9mA
Power Dissipation:
-
2.3W
Output Current:
-
96mA
Architecture:
-
VOLTAGE-FEEDBACK
Amplifier Type:
-
Differential
Common Mode Rejection Ratio:
-
90 dB
Current - Input Bias:
-
8μA
Voltage - Supply, Single/Dual (±):
-
3V~5.5V ±1.5V~2.75V
Output Current per Channel:
-
96mA
Neg Supply Voltage-Nom (Vsup):
-
-2.5V
Unity Gain BW-Nom:
-
2800000 kHz
Power Supply Rejection Ratio (PSRR):
-
90dB
Low-Offset:
-
NO
Frequency Compensation:
-
YES
Supply Voltage Limit-Max:
-
3V
Voltage - Input Offset:
-
1mV
Settling Time:
-
16 ns
Low-Bias:
-
NO
Micropower:
-
NO
-3db Bandwidth:
-
1300MHz
Programmable Power:
-
NO
Neg Supply Voltage-Max (Vsup):
-
-3V
Max I/O Voltage:
-
4mV
Input Offset Current-Max (IIO):
-
3.6μA
Height:
-
1mm
Width:
-
3mm
Thickness:
-
900μm
Radiation Hardening:
-
No
LTC6405IUD#PBF

LTC6405IUD#PBF

(In Stock: 145)

Linear Technology/Analog Devices