LTC6405IUD#PBF alternative parts: TSV524IQ4T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC DRIVER 16QFN
STMICROELECTRONICS - TSV524IQ4T - Operational Amplifier, Quad, 4 Amplifier, 1.15 MHz, 0.89 V/µs, 2.7V to 5.5V, QFN, 16 Pins
Lifecycle Status:
PRODUCTION (Last Updated: 4 weeks ago)
ACTIVE (Last Updated: 6 months ago)
Factory Lead Time:
8 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-WFQFN Exposed Pad
16-VFQFN Exposed Pad
Surface Mount:
YES
-
Number of Pins:
16
16
Number of Elements:
1
-
Packaging:
Tube
Tape & Reel (TR)
Published:
2012
-
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
ADC Driver
-
Resistance:
230kOhm
-
Terminal Finish:
Matte Tin (Sn)
-
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Applications:
Data Acquisition
-
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
4
Supply Voltage:
5V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
LTC6405
TSV524
Pin Count:
16
-
Qualification Status:
Not Qualified
-
Operating Supply Voltage:
5V
-
Temperature Grade:
INDUSTRIAL
-
Max Supply Voltage:
5.5V
-
Min Supply Voltage:
4.5V
-
Slew Rate:
690 V/μs
0.89V/μs
Input Offset Voltage (Vos):
6mV
1mV
Bandwidth:
2.7 GHz
-
Gain Bandwidth Product:
2.7 GHz
-
Voltage Gain:
90dB
109dB
Input Bias Current:
14μA
-
Nominal Gain Bandwidth Product:
2.7 GHz
-
Length:
3mm
3.1mm
Height Seated (Max):
0.8mm
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Operating Temperature:
-
-40°C~125°C
Packing Method:
-
TAPE AND REEL
Output Type:
-
Rail-to-Rail
Power Supplies:
-
3/5V
Number of Channels:
-
4
Operating Supply Current:
-
45μA
Nominal Supply Current:
-
60μA
Output Current:
-
55mA
Architecture:
-
VOLTAGE-FEEDBACK
Amplifier Type:
-
CMOS
Common Mode Rejection Ratio:
-
54 dB
Current - Input Bias:
-
1pA
Voltage - Supply, Single/Dual (±):
-
2.7V~5.5V
Output Current per Channel:
-
55mA
Unity Gain BW-Nom:
-
1000 kHz
Average Bias Current-Max (IIB):
-
0.0001μA
Low-Offset:
-
NO
Frequency Compensation:
-
YES
Supply Voltage Limit-Max:
-
6V
Low-Bias:
-
YES
Micropower:
-
YES
Bias Current-Max (IIB) @25C:
-
0.00001μA
Height:
-
950μm
Width:
-
3.1mm
Radiation Hardening:
-
No
LTC6405IUD#PBF

LTC6405IUD#PBF

(In Stock: 145)

Linear Technology/Analog Devices