LTC6702HDC#TRMPBF alternative parts: LTC6702CTS8#TRPBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC COMP LOW VOLT 8-DFN | Comparator Dual R-R O/P 5.5V 8-Pin TSOT-23 T/R |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 3 weeks ago) |
Factory Lead Time: | 16 Weeks | - |
Mounting Type: | Surface Mount | - |
Surface Mount: | YES | - |
Package / Case: | 8-WFDFN Exposed Pad | SOT-23-8 |
Number of Pins: | 8 | 8 |
Number of Elements: | 2 | 2 |
Operating Temperature: | -40°C~125°C | - |
Published: | 2009 | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 8 | - |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | - |
Type: | General Purpose | General Purpose |
Terminal Finish: | Matte Tin (Sn) | - |
Terminal Position: | DUAL | - |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 2 | - |
Supply Voltage: | 3V | - |
Terminal Pitch: | 0.45mm | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | LTC6702 | - |
Pin Count: | 8 | - |
Qualification Status: | Not Qualified | - |
Output Type: | CMOS, Push-Pull, Rail-to-Rail, TTL | TTL |
Propagation Delay: | 450 ns | 450 ns |
Quiescent Current: | 32μA | 32μA |
Response Time: | 500 ns | - |
Common Mode Rejection Ratio: | 65 dB | 65 dB |
Voltage - Supply, Single/Dual (±): | 1.7V~5.5V | - |
Input Offset Voltage (Vos): | 3.5mV | 3.5mV |
Power Supply Rejection Ratio (PSRR): | 65dB | 65dB |
Supply Voltage Limit-Max: | 6V | - |
Current - Quiescent (Max): | 32μA | - |
Voltage - Input Offset (Max): | 3.5mV @ 3V | - |
Hysteresis: | 8.2mV | 7.2 mV |
CMRR, PSRR (Typ): | 70dB CMRR, 65dB PSRR | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
REACH SVHC: | No SVHC | - |
Lead Free: | Lead Free | - |
Max Operating Temperature: | - | 70°C |
Min Operating Temperature: | - | 0°C |
Number of Channels: | - | 2 |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 1.5V |

LTC6702HDC#TRMPBF
Linear Technology/Analog DevicesUnited States