LTC6702HDC#TRMPBF alternative parts: LTC6702ITS8#TRPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC COMP LOW VOLT 8-DFN
Comparator Dual R-R O/P 5.5V 8-Pin TSOT-23 T/R
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
16 Weeks
-
Mounting Type:
Surface Mount
-
Surface Mount:
YES
-
Package / Case:
8-WFDFN Exposed Pad
SOT-23-8
Number of Pins:
8
8
Number of Elements:
2
2
Operating Temperature:
-40°C~125°C
-
Published:
2009
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
8
-
Termination:
SMD/SMT
-
ECCN Code:
EAR99
-
Type:
General Purpose
General Purpose
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
DUAL
-
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
2
-
Supply Voltage:
3V
-
Terminal Pitch:
0.45mm
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
LTC6702
-
Pin Count:
8
-
Qualification Status:
Not Qualified
-
Output Type:
CMOS, Push-Pull, Rail-to-Rail, TTL
TTL
Propagation Delay:
450 ns
450 ns
Quiescent Current:
32μA
32μA
Response Time:
500 ns
-
Common Mode Rejection Ratio:
65 dB
65 dB
Voltage - Supply, Single/Dual (±):
1.7V~5.5V
-
Input Offset Voltage (Vos):
3.5mV
3.5mV
Power Supply Rejection Ratio (PSRR):
65dB
65dB
Supply Voltage Limit-Max:
6V
-
Current - Quiescent (Max):
32μA
-
Voltage - Input Offset (Max):
3.5mV @ 3V
-
Hysteresis:
8.2mV
5 mV
CMRR, PSRR (Typ):
70dB CMRR, 65dB PSRR
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
REACH SVHC:
No SVHC
-
Lead Free:
Lead Free
-
Mount:
-
Surface Mount
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
1.7V
Nominal Supply Current:
-
64μA
LTC6702HDC#TRMPBF

LTC6702HDC#TRMPBF

Linear Technology/Analog Devices