LTC6702HDC#TRMPBF alternative parts: LTC6752IS5#TRPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC COMP LOW VOLT 8-DFN
IC COMP R-R CMOS 280MHZ TSOT23-5
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 4 months ago)
Factory Lead Time:
16 Weeks
-
Mounting Type:
Surface Mount
-
Surface Mount:
YES
-
Package / Case:
8-WFDFN Exposed Pad
SOT-23-5
Number of Pins:
8
5
Number of Elements:
2
1
Operating Temperature:
-40°C~125°C
-
Published:
2009
-
Packaging:
Tape & Reel (TR)
-
JESD-609 Code:
e3
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
8
-
Termination:
SMD/SMT
-
ECCN Code:
EAR99
-
Type:
General Purpose
General Purpose
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
DUAL
-
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
2
-
Supply Voltage:
3V
-
Terminal Pitch:
0.45mm
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
LTC6702
-
Pin Count:
8
-
Qualification Status:
Not Qualified
-
Output Type:
CMOS, Push-Pull, Rail-to-Rail, TTL
-
Propagation Delay:
450 ns
5.3 ns
Quiescent Current:
32μA
2.65mA
Response Time:
500 ns
-
Common Mode Rejection Ratio:
65 dB
-
Voltage - Supply, Single/Dual (±):
1.7V~5.5V
-
Input Offset Voltage (Vos):
3.5mV
5.5mV
Power Supply Rejection Ratio (PSRR):
65dB
-
Supply Voltage Limit-Max:
6V
-
Current - Quiescent (Max):
32μA
-
Voltage - Input Offset (Max):
3.5mV @ 3V
-
Hysteresis:
8.2mV
-
CMRR, PSRR (Typ):
70dB CMRR, 65dB PSRR
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
REACH SVHC:
No SVHC
-
Lead Free:
Lead Free
-
Mount:
-
Surface Mount
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Current - Output:
-
19mA
Current - Input Bias:
-
1.6μA
LTC6702HDC#TRMPBF

LTC6702HDC#TRMPBF

Linear Technology/Analog Devices