LTC6702HDC#TRMPBF alternative parts: LTC6752HSC6-4#TRMPBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC COMP LOW VOLT 8-DFN | IC COMP R-R CMOS 280MHZ SC70-6 |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | - |
Factory Lead Time: | 16 Weeks | 8 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Surface Mount: | YES | - |
Package / Case: | 8-WFDFN Exposed Pad | 6-VSSOP, SC-88, SOT-363 |
Number of Pins: | 8 | - |
Number of Elements: | 2 | 1 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Published: | 2009 | 2015 |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | - |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | - |
Type: | General Purpose | General Purpose |
Terminal Finish: | Matte Tin (Sn) | - |
Terminal Position: | DUAL | - |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 2 | - |
Supply Voltage: | 3V | - |
Terminal Pitch: | 0.45mm | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | LTC6702 | LTC6752 |
Pin Count: | 8 | 6 |
Qualification Status: | Not Qualified | - |
Output Type: | CMOS, Push-Pull, Rail-to-Rail, TTL | CMOS |
Propagation Delay: | 450 ns | - |
Quiescent Current: | 32μA | - |
Response Time: | 500 ns | - |
Common Mode Rejection Ratio: | 65 dB | - |
Voltage - Supply, Single/Dual (±): | 1.7V~5.5V | 2.45V~5.25V |
Input Offset Voltage (Vos): | 3.5mV | - |
Power Supply Rejection Ratio (PSRR): | 65dB | - |
Supply Voltage Limit-Max: | 6V | - |
Current - Quiescent (Max): | 32μA | 2.65mA |
Voltage - Input Offset (Max): | 3.5mV @ 3V | 5.5mV @ 5V |
Hysteresis: | 8.2mV | - |
CMRR, PSRR (Typ): | 70dB CMRR, 65dB PSRR | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
REACH SVHC: | No SVHC | - |
Lead Free: | Lead Free | - |
Current - Input Bias (Max): | - | 1.6μA @ 5V |
Current - Output (Typ): | - | 19mA @ 5V |
Propagation Delay (Max): | - | 5.3ns |

LTC6702HDC#TRMPBF
Linear Technology/Analog DevicesUnited States