LTC6803IG-2#PBF alternative parts: LTC6802IG-2#TRPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MONITOR BATT STACK 44-SSOP
Battery Monitoring Li-Ion 44-Pin SSOP T/R
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 1 week ago)
Factory Lead Time:
8 Weeks
-
Mounting Type:
Surface Mount
-
Package / Case:
44-FSOP (0.209, 5.30mm Width)
G
Surface Mount:
YES
-
Number of Pins:
44
44
Operating Temperature:
-40°C~85°C TA
-
Packaging:
Tube
Tape and Reel
Published:
2012
-
JESD-609 Code:
e3
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
44
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
HTS Code:
8542.39.00.01
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Supply Voltage:
43.2V
-
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
LTC6803
-
Function:
Battery Monitor
-
Number of Channels:
1
-
Interface:
Serial
-
Max Supply Voltage:
55V
50V
Min Supply Voltage:
4V
4V
Analog IC - Other Type:
POWER SUPPLY MANAGEMENT CIRCUIT
-
Adjustable Threshold:
NO
-
Max Input Voltage:
60V
50V
Fault Protection:
Over/Under Voltage
-
Battery Chemistry:
Multi-Chemistry
-
Number of Cells:
1 ~ 12
-
Length:
12.8mm
-
Height Seated (Max):
2mm
-
Width:
5.3mm
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Min Input Voltage:
-
10V
LTC6803IG-2#PBF

LTC6803IG-2#PBF

Linear Technology/Analog Devices