LTC6803IG-2#PBF alternative parts: LTC6804HG-1#PBF-ES
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MONITOR BATT STACK 44-SSOP | Battery Monitoring 5.6V Automotive 48-Pin SSOP Tube |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | - |
Factory Lead Time: | 8 Weeks | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 44-FSOP (0.209, 5.30mm Width) | - |
Surface Mount: | YES | - |
Number of Pins: | 44 | - |
Operating Temperature: | -40°C~85°C TA | - |
Packaging: | Tube | Tube |
Published: | 2012 | - |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 44 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
HTS Code: | 8542.39.00.01 | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Supply Voltage: | 43.2V | - |
Terminal Pitch: | 0.5mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | LTC6803 | - |
Function: | Battery Monitor | - |
Number of Channels: | 1 | - |
Interface: | Serial | - |
Max Supply Voltage: | 55V | - |
Min Supply Voltage: | 4V | - |
Analog IC - Other Type: | POWER SUPPLY MANAGEMENT CIRCUIT | - |
Adjustable Threshold: | NO | - |
Max Input Voltage: | 60V | - |
Fault Protection: | Over/Under Voltage | - |
Battery Chemistry: | Multi-Chemistry | - |
Number of Cells: | 1 ~ 12 | - |
Length: | 12.8mm | - |
Height Seated (Max): | 2mm | - |
Width: | 5.3mm | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
ECCN (US): | - | EAR99 |
Maximum Supply Current (mA): | - | 0.006 |
Minimum Operating Supply Voltage (V): | - | 11 |
Typical Operating Supply Voltage (V): | - | 40 |
Maximum Operating Supply Voltage (V): | - | 55 |
Output Voltage (V): | - | 5.6 |
Minimum Operating Temperature (°C): | - | -40 |
Maximum Operating Temperature (°C): | - | 125 |
Supplier Temperature Grade: | - | Automotive |
Standard Package Name: | - | SOP |
Supplier Package: | - | SSOP |
Mounting: | - | Surface Mount |
Package Height: | - | 1.85(Max) |
Package Length: | - | 13.1(Max) |
Package Width: | - | 5.6(Max) |
PCB changed: | - | 48 |
Lead Shape: | - | Gull-wing |
Type: | - | Battery Monitoring |
Pin Count: | - | 48 |

LTC6803IG-2#PBF
Linear Technology/Analog DevicesUnited States