LTC6803IG-2#PBF alternative parts: LTC6803IG-3#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MONITOR BATT STACK 44-SSOP
IC MONITOR BATT STACK MC 44-SSOP
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 4 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
44-FSOP (0.209, 5.30mm Width)
44-FSOP (0.209, 5.30mm Width)
Surface Mount:
YES
YES
Number of Pins:
44
44
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Published:
2012
2012
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
44
44
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
HTS Code:
8542.39.00.01
8542.39.00.01
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Supply Voltage:
43.2V
43.2V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
LTC6803
LTC6803
Function:
Battery Monitor
Battery Monitor
Number of Channels:
1
1
Interface:
Serial
Serial
Max Supply Voltage:
55V
55V
Min Supply Voltage:
4V
4V
Analog IC - Other Type:
POWER SUPPLY MANAGEMENT CIRCUIT
POWER SUPPLY MANAGEMENT CIRCUIT
Adjustable Threshold:
NO
NO
Max Input Voltage:
60V
60V
Fault Protection:
Over/Under Voltage
Over/Under Voltage
Battery Chemistry:
Multi-Chemistry
Multi-Chemistry
Number of Cells:
1 ~ 12
1 ~ 12
Length:
12.8mm
-
Height Seated (Max):
2mm
2mm
Width:
5.3mm
5.3mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Number of Batteries:
-
12
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
LTC6803IG-2#PBF

LTC6803IG-2#PBF

Linear Technology/Analog Devices