LTC6803IG-2#PBF alternative parts: LTC6804HG-2#PBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MONITOR BATT STACK 44-SSOP | IC MONITOR BATT STACK 48SSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 4 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 44-FSOP (0.209, 5.30mm Width) | 48-FSOP (0.209, 5.30mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 44 | 48 |
Operating Temperature: | -40°C~85°C TA | -40°C~125°C TA |
Packaging: | Tube | Tube |
Published: | 2012 | 2013 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 44 | 48 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
HTS Code: | 8542.39.00.01 | 8542.39.00.01 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED |
Supply Voltage: | 43.2V | 40V |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
Base Part Number: | LTC6803 | LTC6804 |
Function: | Battery Monitor | Battery Monitor |
Number of Channels: | 1 | 5 |
Interface: | Serial | I2C, SPI |
Max Supply Voltage: | 55V | 5.5V |
Min Supply Voltage: | 4V | 4.5V |
Analog IC - Other Type: | POWER SUPPLY MANAGEMENT CIRCUIT | POWER SUPPLY MANAGEMENT CIRCUIT |
Adjustable Threshold: | NO | YES |
Max Input Voltage: | 60V | 60V |
Fault Protection: | Over/Under Voltage | Over/Under Voltage |
Battery Chemistry: | Multi-Chemistry | Multi-Chemistry |
Number of Cells: | 1 ~ 12 | 1 ~ 12 |
Length: | 12.8mm | - |
Height Seated (Max): | 2mm | 2mm |
Width: | 5.3mm | 5.3mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Additional Feature: | - | THRESHOLD VOLTAGE=1.5V |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 539.6V |
Supply Current-Max (Isup): | - | 13.3mA |
Number of Batteries: | - | 12 |
REACH SVHC: | - | No SVHC |

LTC6803IG-2#PBF
Linear Technology/Analog DevicesUnited States