LTC6803IG-2#PBF alternative parts: LTC6803IG-1#TRPBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MONITOR BATT STACK 44-SSOP | Battery Monitoring Li-Ion 44-Pin SSOP T/R |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 1 week ago) |
Factory Lead Time: | 8 Weeks | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 44-FSOP (0.209, 5.30mm Width) | G |
Surface Mount: | YES | - |
Number of Pins: | 44 | 44 |
Operating Temperature: | -40°C~85°C TA | - |
Packaging: | Tube | Tape and Reel |
Published: | 2012 | - |
JESD-609 Code: | e3 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 44 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
HTS Code: | 8542.39.00.01 | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Supply Voltage: | 43.2V | - |
Terminal Pitch: | 0.5mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | LTC6803 | - |
Function: | Battery Monitor | - |
Number of Channels: | 1 | - |
Interface: | Serial | - |
Max Supply Voltage: | 55V | 55V |
Min Supply Voltage: | 4V | 4V |
Analog IC - Other Type: | POWER SUPPLY MANAGEMENT CIRCUIT | - |
Adjustable Threshold: | NO | - |
Max Input Voltage: | 60V | 60V |
Fault Protection: | Over/Under Voltage | - |
Battery Chemistry: | Multi-Chemistry | - |
Number of Cells: | 1 ~ 12 | - |
Length: | 12.8mm | - |
Height Seated (Max): | 2mm | - |
Width: | 5.3mm | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |

LTC6803IG-2#PBF
Linear Technology/Analog DevicesUnited States