LTC6907HS6#TRMPBF alternative parts: LTC6902IMS#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OSC SILICON PROG TSOT23-6
IC OSC SILICON PROG 10MSOP
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 2 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6 Thin, TSOT-23-6
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Number of Pins:
6
10
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tube
Published:
2006
2003
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
Type:
Oscillator, Silicon
Oscillator, Silicon
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Additional Feature:
TAPE AND REEL
-
Voltage - Supply:
3V~3.6V
2.7V~5.5V
Depth:
1.75mm
3mm
Frequency:
40kHz~4MHz
100kHz~20MHz
Base Part Number:
LTC6907
LTC6902
Pin Count:
6
10
Physical Dimension:
2.9mm x 1.75mm x 1.0mm
-
Rise Time-Max:
25ns
-
Fall Time-Max:
25ns
-
Symmetry-Max:
57/43%
-
Operating Supply Current:
305μA
2.5mA
Output Load:
5 pF
-
Length:
2.9mm
3mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Number of Terminations:
-
10
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Supply Voltage:
-
5V
Terminal Pitch:
-
0.5mm
Time@Peak Reflow Temperature-Max (s):
-
30
Supply Voltage-Max (Vsup):
-
5.5V
Power Supplies:
-
3/5V
Supply Voltage-Min (Vsup):
-
2.7V
Frequency Tolerance:
-
0.5%
Number of Timers/Counters:
-
1
Supply Current-Max (Isup):
-
3.6mA
Max Junction Temperature (Tj):
-
150°C
Height:
-
1.1mm
Width:
-
3mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
LTC6907HS6#TRMPBF

LTC6907HS6#TRMPBF

(In Stock: 398)

Linear Technology/Analog Devices