LTC6907HS6#TRMPBF alternative parts: LTC6906HS6#TRMPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OSC SILICON PROG TSOT23-6
IC OSC SILICON PROG TSOT23-6
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6 Thin, TSOT-23-6
SOT-23-6 Thin, TSOT-23-6
Number of Pins:
6
6
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2006
2011
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
Type:
Oscillator, Silicon
Oscillator, Silicon
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Additional Feature:
TAPE AND REEL
TAPE AND REEL
Voltage - Supply:
3V~3.6V
2.25V~3.6V
Depth:
1.75mm
1.75mm
Frequency:
40kHz~4MHz
10kHz~1MHz
Base Part Number:
LTC6907
LTC6906
Pin Count:
6
6
Physical Dimension:
2.9mm x 1.75mm x 1.0mm
2.9mm x 1.75mm x 1.0mm
Rise Time-Max:
25ns
25ns
Fall Time-Max:
25ns
25ns
Symmetry-Max:
57/43%
55/45%
Operating Supply Current:
305μA
135μA
Output Load:
5 pF
5 pF
Length:
2.9mm
2.9mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
LTC6907HS6#TRMPBF

LTC6907HS6#TRMPBF

(In Stock: 398)

Linear Technology/Analog Devices