LTC6907HS6#TRMPBF alternative parts: LTC6906IS6#TRMPBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OSC SILICON PROG TSOT23-6 | IC OSC SILICON PROG TSOT23-6 |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 3 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 |
Number of Pins: | 6 | 6 |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2006 | 2011 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 |
Type: | Oscillator, Silicon | Oscillator, Silicon |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Additional Feature: | TAPE AND REEL | TAPE AND REEL |
Voltage - Supply: | 3V~3.6V | 2.25V~3.6V |
Depth: | 1.75mm | 1.75mm |
Frequency: | 40kHz~4MHz | 10kHz~1MHz |
Base Part Number: | LTC6907 | LTC6906 |
Pin Count: | 6 | 6 |
Physical Dimension: | 2.9mm x 1.75mm x 1.0mm | 2.9mm x 1.75mm x 1.0mm |
Rise Time-Max: | 25ns | 25ns |
Fall Time-Max: | 25ns | 25ns |
Symmetry-Max: | 57/43% | 55/45% |
Operating Supply Current: | 305μA | 78μA |
Output Load: | 5 pF | 5 pF |
Length: | 2.9mm | 2.9mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Frequency Tolerance: | - | 2.2% |
Height: | - | 900μm |
Width: | - | 1.75mm |

LTC6907HS6#TRMPBF
(In Stock: 398)
Linear Technology/Analog DevicesUnited States