LTC6907HS6#TRMPBF alternative parts: LTC6992CDCB-1#TRMPBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OSC SILICON PROG TSOT23-6 | IC OSC SILICON PROG 6-DFN |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 Thin, TSOT-23-6 | 6-WFDFN Exposed Pad |
Number of Pins: | 6 | 6 |
Operating Temperature: | -40°C~125°C | 0°C~70°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2006 | 2009 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 |
Type: | Oscillator, Silicon | Oscillator, Silicon |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Additional Feature: | TAPE AND REEL | - |
Voltage - Supply: | 3V~3.6V | 2.25V~5.5V |
Depth: | 1.75mm | 3mm |
Frequency: | 40kHz~4MHz | 3.81Hz~1MHz |
Base Part Number: | LTC6907 | LTC6992 |
Pin Count: | 6 | 6 |
Physical Dimension: | 2.9mm x 1.75mm x 1.0mm | - |
Rise Time-Max: | 25ns | - |
Fall Time-Max: | 25ns | - |
Symmetry-Max: | 57/43% | - |
Operating Supply Current: | 305μA | 365μA |
Output Load: | 5 pF | - |
Length: | 2.9mm | 2mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Series: | - | TimerBlox® |
Number of Terminations: | - | 6 |
Terminal Position: | - | DUAL |
Terminal Form: | - | NO LEAD |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Number of Functions: | - | 1 |
Supply Voltage: | - | 3.3V |
Terminal Pitch: | - | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Qualification Status: | - | Not Qualified |
Output Voltage: | - | 5.15V |
Supply Voltage-Min (Vsup): | - | 2.25V |
Output Current: | - | 20mA |
Frequency Tolerance: | - | 2.4% |
Number of Timers/Counters: | - | 1 |
Nominal Input Voltage: | - | 5.5V |
Height: | - | 750μm |
Width: | - | 2mm |
REACH SVHC: | - | No SVHC |

LTC6907HS6#TRMPBF
(In Stock: 398)
Linear Technology/Analog DevicesUnited States