LTC6907HS6#TRMPBF alternative parts: LTC6992CS6-1#TRPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OSC SILICON PROG TSOT23-6
IC OSC SILICON PROG TSOT23-6
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 2 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6 Thin, TSOT-23-6
SOT-23-6 Thin, TSOT-23-6
Number of Pins:
6
6
Operating Temperature:
-40°C~125°C
0°C~70°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2006
2012
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
Type:
Oscillator, Silicon
Oscillator, Silicon
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Additional Feature:
TAPE AND REEL
-
Voltage - Supply:
3V~3.6V
2.25V~5.5V
Depth:
1.75mm
1.75mm
Frequency:
40kHz~4MHz
3.81Hz~1MHz
Base Part Number:
LTC6907
LTC6992
Pin Count:
6
6
Physical Dimension:
2.9mm x 1.75mm x 1.0mm
-
Rise Time-Max:
25ns
-
Fall Time-Max:
25ns
-
Symmetry-Max:
57/43%
-
Operating Supply Current:
305μA
365μA
Output Load:
5 pF
-
Length:
2.9mm
2.9mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Series:
-
TimerBlox®
Number of Terminations:
-
6
HTS Code:
-
8542.39.00.01
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Supply Voltage:
-
3.3V
Terminal Pitch:
-
0.95mm
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
2.25V
Number of Channels:
-
1
Height Seated (Max):
-
1mm
Lead Free:
-
Lead Free
LTC6907HS6#TRMPBF

LTC6907HS6#TRMPBF

(In Stock: 398)

Linear Technology/Analog Devices