MAXQ617V-L000 T alternative parts: MAXQ3210-EMX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 16-bit MAXQ MAXQ20S RISC 80KB Flash 3.3V 16-Pin WLP T/R
IC MCU 16BIT 2KB EEPROM 24DIP
Factory Lead Time:
6 Weeks
-
Mounting Type:
Surface Mount
Through Hole
Package / Case:
81-WFBGA, WLBGA
24-DIP (0.300, 7.62mm)
Surface Mount:
YES
-
Number of Pins:
16
-
Number of I/Os:
10
15
Watchdog Timers:
Yes
-
Operating Temperature:
-20°C~70°C TA
-40°C ~ 85°C (TA)
Packaging:
Tape & Reel (TR)
-
Series:
MAXQ®
MAXQ®
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
16
-
Max Power Dissipation:
1.6W
-
Terminal Position:
BOTTOM
-
Terminal Form:
BALL
-
Terminal Pitch:
0.4mm
-
Base Part Number:
MAXQ617
-
Operating Supply Voltage:
3.3V
-
Interface:
I2C, SPI, USART
-
Memory Size:
80kB
-
Oscillator Type:
Internal
Internal
RAM Size:
4K x 8
64 x 8
Voltage - Supply (Vcc/Vdd):
1.67V~3.6V
4.5V ~ 5.5V
Core Processor:
MAXQ20S
-
Peripherals:
Brown-out Detect/Reset, POR, WDT
LED, Power-Fail Reset, POR, PWM, WDT
Program Memory Type:
FLASH
EEPROM
Core Size:
16-Bit
16-Bit
Program Memory Size:
80KB 40K x 16
2KB (1K x 16)
Connectivity:
I2C, SPI, UART/USART
-
Bit Size:
16
-
Data Bus Width:
16b
-
Number of Timers/Counters:
2
-
Max Frequency:
12MHz
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Supplier Device Package:
-
24-PDIP
Base Product Number:
-
MAXQ3210
Data Converters:
-
-
Mfr:
-
Analog Devices Inc./Maxim Integrated
Package:
-
Tube
Product Status:
-
Obsolete
Speed:
-
3.6MHz
EEPROM Size:
-
128 x 8
MAXQ617V-L000 T

MAXQ617V-L000 T

Maxim Integrated