MAXQ617V-L000 T alternative parts: MAXQ8913X-0000

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 16-bit MAXQ MAXQ20S RISC 80KB Flash 3.3V 16-Pin WLP T/R
MCU WITH OP AMP, ADC, AND DACS
Factory Lead Time:
6 Weeks
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
81-WFBGA, WLBGA
Die
Surface Mount:
YES
-
Number of Pins:
16
-
Number of I/Os:
10
12
Watchdog Timers:
Yes
-
Operating Temperature:
-20°C~70°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
MAXQ®
MAXQ®
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
16
-
Max Power Dissipation:
1.6W
-
Terminal Position:
BOTTOM
-
Terminal Form:
BALL
-
Terminal Pitch:
0.4mm
-
Base Part Number:
MAXQ617
-
Operating Supply Voltage:
3.3V
-
Interface:
I2C, SPI, USART
-
Memory Size:
80kB
-
Oscillator Type:
Internal
Internal
RAM Size:
4K x 8
4K x 8
Voltage - Supply (Vcc/Vdd):
1.67V~3.6V
2.7V~3.6V
Core Processor:
MAXQ20S
MAXQ
Peripherals:
Brown-out Detect/Reset, POR, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
80KB 40K x 16
64KB 64K x 8
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
16
-
Data Bus Width:
16b
-
Number of Timers/Counters:
2
-
Max Frequency:
12MHz
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Supplier Device Package:
-
Diesale
Data Converters:
-
A/D 7x12b; D/A 2x8b, 2x10b
Speed:
-
10MHz
MAXQ617V-L000 T

MAXQ617V-L000 T

Maxim Integrated