MAXQ617V-L000 T alternative parts: MAXQ610J-2904 T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 16-bit MAXQ MAXQ20S RISC 80KB Flash 3.3V 16-Pin WLP T/R
MCU 16-Bit MAXQ RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFN EP T/R
Factory Lead Time:
6 Weeks
-
Mounting Type:
Surface Mount
-
Package / Case:
81-WFBGA, WLBGA
-
Surface Mount:
YES
-
Number of Pins:
16
-
Number of I/Os:
10
-
Watchdog Timers:
Yes
-
Operating Temperature:
-20°C~70°C TA
-
Packaging:
Tape & Reel (TR)
-
Series:
MAXQ®
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
16
-
Max Power Dissipation:
1.6W
-
Terminal Position:
BOTTOM
-
Terminal Form:
BALL
-
Terminal Pitch:
0.4mm
-
Base Part Number:
MAXQ617
-
Operating Supply Voltage:
3.3V
-
Interface:
I2C, SPI, USART
-
Memory Size:
80kB
-
Oscillator Type:
Internal
-
RAM Size:
4K x 8
-
Voltage - Supply (Vcc/Vdd):
1.67V~3.6V
-
Core Processor:
MAXQ20S
-
Peripherals:
Brown-out Detect/Reset, POR, WDT
-
Program Memory Type:
FLASH
-
Core Size:
16-Bit
-
Program Memory Size:
80KB 40K x 16
-
Connectivity:
I2C, SPI, UART/USART
-
Bit Size:
16
-
Data Bus Width:
16b
-
Number of Timers/Counters:
2
-
Max Frequency:
12MHz
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
RoHS:
-
Compliant
MAXQ617V-L000 T

MAXQ617V-L000 T

Maxim Integrated