MAXQ617V-L000 T alternative parts: MAXQ610X-2016
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 16-bit MAXQ MAXQ20S RISC 80KB Flash 3.3V 16-Pin WLP T/R | IC MCU 16BIT 64KB FLASH DIESALE |
Factory Lead Time: | 6 Weeks | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 81-WFBGA, WLBGA | Die |
Surface Mount: | YES | - |
Number of Pins: | 16 | - |
Number of I/Os: | 10 | 32 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -20°C~70°C TA | 0°C ~ 70°C (TA) |
Packaging: | Tape & Reel (TR) | - |
Series: | MAXQ® | MAXQ® |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 16 | - |
Max Power Dissipation: | 1.6W | - |
Terminal Position: | BOTTOM | - |
Terminal Form: | BALL | - |
Terminal Pitch: | 0.4mm | - |
Base Part Number: | MAXQ617 | - |
Operating Supply Voltage: | 3.3V | - |
Interface: | I2C, SPI, USART | - |
Memory Size: | 80kB | - |
Oscillator Type: | Internal | Internal |
RAM Size: | 4K x 8 | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.67V~3.6V | 1.7V ~ 3.6V |
Core Processor: | MAXQ20S | MAXQ20S |
Peripherals: | Brown-out Detect/Reset, POR, WDT | Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 16-Bit | 16-Bit |
Program Memory Size: | 80KB 40K x 16 | 64KB (64K x 8) |
Connectivity: | I2C, SPI, UART/USART | SPI, UART/USART |
Bit Size: | 16 | - |
Data Bus Width: | 16b | - |
Number of Timers/Counters: | 2 | - |
Max Frequency: | 12MHz | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Supplier Device Package: | - | Diesale |
Package: | - | Bulk |
Base Product Number: | - | MAXQ610 |
Mfr: | - | Analog Devices Inc./Maxim Integrated |
Data Converters: | - | - |
Product Status: | - | Obsolete |
Speed: | - | 12MHz |
EEPROM Size: | - | - |

MAXQ617V-L000 T
Maxim IntegratedUnited States