MAXQ617V-L000 T alternative parts: MAXQ610B-0000

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 16-bit MAXQ MAXQ20S RISC 80KB Flash 3.3V 16-Pin WLP T/R
16-bit Microcontrollers - MCU 16-Bit MCU w/Infrared Module
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
81-WFBGA, WLBGA
40-WFQFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
16
40
Number of I/Os:
10
32
Watchdog Timers:
Yes
Yes
Operating Temperature:
-20°C~70°C TA
0°C~70°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
MAXQ®
MAXQ®
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
40
Max Power Dissipation:
1.6W
-
Terminal Position:
BOTTOM
QUAD
Terminal Form:
BALL
-
Terminal Pitch:
0.4mm
0.5mm
Base Part Number:
MAXQ617
MAXQ610
Operating Supply Voltage:
3.3V
-
Interface:
I2C, SPI, USART
SPI, UART, USART
Memory Size:
80kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
4K x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
1.67V~3.6V
1.7V~3.6V
Core Processor:
MAXQ20S
MAXQ20S
Peripherals:
Brown-out Detect/Reset, POR, WDT
Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
80KB 40K x 16
64KB 64K x 8
Connectivity:
I2C, SPI, UART/USART
SPI, UART/USART
Bit Size:
16
16
Data Bus Width:
16b
16b
Number of Timers/Counters:
2
2
Max Frequency:
12MHz
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
PRODUCTION (Last Updated: 1 month ago)
Contact Plating:
-
Tin
ROM(word):
-
65536
Published:
-
2010
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Supply Voltage:
-
1.85V
Frequency:
-
12MHz
Pin Count:
-
40
Supply Voltage-Max (Vsup):
-
3.6V
Power Supplies:
-
1.8/3.3V
Supply Voltage-Min (Vsup):
-
1.7V
uPs/uCs/Peripheral ICs Type:
-
MICROCONTROLLER, RISC
Has ADC:
-
NO
DMA Channels:
-
NO
PWM Channels:
-
NO
DAC Channels:
-
NO
Length:
-
6mm
Height Seated (Max):
-
0.8mm
REACH SVHC:
-
Unknown
MAXQ617V-L000 T

MAXQ617V-L000 T

Maxim Integrated